Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
2,595
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
858
in stock
|
Buy Now | |
element14
from US$6.09
|
858
in stock
|
Buy Now | |
Farnell
from US$2.44
|
858
in stock
|
Buy Now | |
Distrelec
from US$2.63
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.12
|
209
in stock
|
Buy Now | |
Schukat Electronic
from US$1.90
|
200
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Rating | 150mA |
Contact Resistance | 20mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Rotary wafer switch,metric,BBM,3P 4way | RS |
Switch, 3Pole, 4Pos, 0.15A, 250V, Solder | Newark Electronics |
SWITCH, 3POLE, 4POS, 0.15A, 250V, SOLDER | element14 |
Lorlin Rotary Switch, Poles %3D 3, Positions %3D 4, 30°, PCB | Distrelec |
Switch: rotary | Transfer Multisort Elektronik |
Rotary Switch 3x4 Solder Lug | Schukat Electronic |
Rotary wafer switch, metric, BBM,3P 4way | Lorlin CK1031 | RS Americas |
Where can I find additional details, specifications and documents for a CK1031?
Additional datasheets, footprints and schematics for CK1031 are listed on our Part Details page. You can also find images and similar parts to CK1031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1031 fall under?
The CK1031 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1031 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1031 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1031 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CK1031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1031 often in real-time on the comparison pages.
What if I can't find stock of CK1031?
You can fill out our help required form which you can use to request a quote for CK1031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.