Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
714
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
5,832
in stock
|
Buy Now | |
element14
from US$0.75
|
5,832
in stock
|
Buy Now | |
Farnell
from US$0.71
|
5,832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.022µF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.022 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 2.29mm |
External Length / Height | 7.37mm |
External Width | 7.37mm |
Height | 7.37mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.64mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Factor | 0.025 |
Proof Voltage | 250V |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | -15ppm/°C |
Temperature Coefficient | ± 15ppm/°C |
Tolerance + | 15% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Ck06 Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK06BX223K | Newark Electronics |
CAP, 0.022µF, 100V, 10%, X7R | element14 |
Capacitor radial MCLC MIL CK06 22nF | RS |
CK Series 2.29 x 7.37 x 7.37 mm 22 nF 100V â–’10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.022 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor, Ceramic, 100 WVDC, +/- 10, Radial Leaded, 0.090 in. +/- 0.010 in. | AVX CK06BX223K | RS Americas |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 100V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK06BX223K?
Additional datasheets, footprints and schematics for CK06BX223K are listed on our Part Details page. You can also find images and similar parts to CK06BX223K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX223K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX223K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX223K fall under?
The CK06BX223K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX223K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX223K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX223K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX223K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CK06BX223K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX223K often in real-time on the comparison pages.
What if I can't find stock of CK06BX223K?
You can fill out our help required form which you can use to request a quote for CK06BX223K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.