Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | No |
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad | Newark Electronics |
CK Series 2.29 x 7.37 x 7.37 mm 100nF 100V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CK06BX104KTR2?
Additional datasheets, footprints and schematics for CK06BX104KTR2 are listed on our Part Details page. You can also find images and similar parts to CK06BX104KTR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX104KTR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX104KTR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX104KTR2 fall under?
The CK06BX104KTR2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CK06BX104KTR2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX104KTR2 you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX104KTR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX104KTR2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CK06BX104KTR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX104KTR2 often in real-time on the comparison pages.
What if I can't find stock of CK06BX104KTR2?
You can fill out our help required form which you can use to request a quote for CK06BX104KTR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.