Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 8200pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 8200Pf, 100V, 10%, X7R | Newark Electronics |
CAP, 8200PF, 100V, 10%, X7R | element14 |
RoHS Compliant | Yes |
---|
Multilayer Ceramic Capacitor, 8200 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 8200pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX822K?
Additional datasheets, footprints and schematics for CK05BX822K are listed on our Part Details page. You can also find images and similar parts to CK05BX822K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX822K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX822K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX822K fall under?
The CK05BX822K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX822K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX822K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX822K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX822K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CK05BX822K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX822K often in real-time on the comparison pages.
What if I can't find stock of CK05BX822K?
You can fill out our help required form which you can use to request a quote for CK05BX822K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.