Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 39pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 39PF, 200V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 39pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Capacitor,ceramic,39Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx CK05BX390K | Newark Electronics |
Multilayer Ceramic Capacitor, 39 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CK05BX390K?
Additional datasheets, footprints and schematics for CK05BX390K are listed on our Part Details page. You can also find images and similar parts to CK05BX390K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX390K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX390K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX390K fall under?
The CK05BX390K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK05BX390K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX390K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX390K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX390K have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CK05BX390K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX390K often in real-time on the comparison pages.
What if I can't find stock of CK05BX390K?
You can fill out our help required form which you can use to request a quote for CK05BX390K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.