Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
814
in stock
|
Buy Now | |
element14
from US$0.53
|
814
in stock
|
Buy Now | |
Farnell
from US$0.53
|
814
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Lead Diameter | 0.64mm |
Lead Length | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, Ck05 Series, 330 Pf, - 10%, X7R, 200 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK05BX331K | Newark Electronics |
CAP, 330PF, 200V, 10%, X7R | element14 |
Capacitor, Ceramic, 200 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX331K | RS Americas |
Capacitor, Ceramic | RS |
CK Series 2.29 x 4.83 x 4.83 mm 330 pF 200 V â–’10 % LS=5.08mm Radial Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 330 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX331K?
Additional datasheets, footprints and schematics for CK05BX331K are listed on our Part Details page. You can also find images and similar parts to CK05BX331K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX331K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX331K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX331K fall under?
The CK05BX331K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX331K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX331K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX331K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX331K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for CK05BX331K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX331K often in real-time on the comparison pages.
What if I can't find stock of CK05BX331K?
You can fill out our help required form which you can use to request a quote for CK05BX331K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.