Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 18pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 18 pF, 200 V, � 10%, BX, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 18pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 18pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Lead Diameter | 0.64mm |
Lead Length | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Ceramic Capacitor 18Pf, 200V, X7R, 10%, Radial | Newark Electronics |
Cap Ceramic 18pF 200V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CK05BX180K?
Additional datasheets, footprints and schematics for CK05BX180K are listed on our Part Details page. You can also find images and similar parts to CK05BX180K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX180K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX180K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX180K fall under?
The CK05BX180K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK05BX180K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX180K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX180K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX180K have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CK05BX180K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX180K often in real-time on the comparison pages.
What if I can't find stock of CK05BX180K?
You can fill out our help required form which you can use to request a quote for CK05BX180K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.