Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 15000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 15000pF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor, Ceramic, 50 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX153K | RS Americas |
Capacitor, Ceramic | RS |
Multilayer Ceramic Capacitor, 0.015 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.015Uf 50Vdc X7R 10% Rdl 5.08Mm Rohs Compliant: No |Kemet CK05BX153K | Newark Electronics |
Where can I find additional details, specifications and documents for a CK05BX153K?
Additional datasheets, footprints and schematics for CK05BX153K are listed on our Part Details page. You can also find images and similar parts to CK05BX153K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX153K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX153K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX153K fall under?
The CK05BX153K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX153K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX153K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX153K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX153K have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CK05BX153K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX153K often in real-time on the comparison pages.
What if I can't find stock of CK05BX153K?
You can fill out our help required form which you can use to request a quote for CK05BX153K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.