Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel | Newark Electronics |
CK Series 2.29 x 4.83 x 4.83 mm 1 nF 200V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CK05BX102KTR1.?
Additional datasheets, footprints and schematics for CK05BX102KTR1. are listed on our Part Details page. You can also find images and similar parts to CK05BX102KTR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX102KTR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX102KTR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX102KTR1. fall under?
The CK05BX102KTR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX102KTR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX102KTR1. you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX102KTR1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX102KTR1. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CK05BX102KTR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX102KTR1. often in real-time on the comparison pages.
What if I can't find stock of CK05BX102KTR1.?
You can fill out our help required form which you can use to request a quote for CK05BX102KTR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.