Status: | Unknown |
---|---|
Series: | CJS Series |
RoHS: | Unknown |
Prices starting from US$0.53
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CJS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CJS-1201TA?
Additional datasheets, footprints and schematics for CJS-1201TA are listed on our Part Details page. You can also find images and similar parts to CJS-1201TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJS-1201TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJS-1201TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJS-1201TA fall under?
The CJS-1201TA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CJS-1201TA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJS-1201TA you can contact the distributor directly for product support, shipping queries etc.
Is the CJS-1201TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJS-1201TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CJS-1201TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJS-1201TA often in real-time on the comparison pages.
What if I can't find stock of CJS-1201TA?
You can fill out our help required form which you can use to request a quote for CJS-1201TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.