Status: | Unknown |
---|---|
Series: | CJS Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
94
in stock
|
Buy Now | |
element14
from US$0.95
|
94
in stock
|
Buy Now | |
Farnell
from US$0.77
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CJS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Where can I find additional details, specifications and documents for a CJS-1200A.?
Additional datasheets, footprints and schematics for CJS-1200A. are listed on our Part Details page. You can also find images and similar parts to CJS-1200A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJS-1200A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJS-1200A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJS-1200A. fall under?
The CJS-1200A. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CJS-1200A. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJS-1200A. you can contact the distributor directly for product support, shipping queries etc.
Is the CJS-1200A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJS-1200A. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CJS-1200A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJS-1200A. often in real-time on the comparison pages.
What if I can't find stock of CJS-1200A.?
You can fill out our help required form which you can use to request a quote for CJS-1200A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.