Status: | Unknown |
---|---|
Series: | CJ10-30GK-WS |
RoHS: | Compliant |
Sensing Range Max | 20mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | SPST-NO |
Product Range | CJ10-30GK-WS |
Contact Current Max | 200mA |
Load Current RMS Max | 200mA |
RoHS Compliant | Yes |
Proximity Sensor | Newark Electronics |
Sensor, Capacitive Proximity, N.O. Output | Carlton-Bates |
PROXIMITY SWITCH, CAPACITIVE AC | Farnell |
Where can I find additional details, specifications and documents for a CJ10-30GK-WS?
Additional datasheets, footprints and schematics for CJ10-30GK-WS are listed on our Part Details page. You can also find images and similar parts to CJ10-30GK-WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ10-30GK-WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ10-30GK-WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ10-30GK-WS fall under?
The CJ10-30GK-WS is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to CJ10-30GK-WS when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ10-30GK-WS you can contact the distributor directly for product support, shipping queries etc.
Is the CJ10-30GK-WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CJ10-30GK-WS have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for CJ10-30GK-WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ10-30GK-WS often in real-time on the comparison pages.
What if I can't find stock of CJ10-30GK-WS?
You can fill out our help required form which you can use to request a quote for CJ10-30GK-WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.