Status: | Unknown |
---|---|
Series: | Fluke CableIQ Tester |
RoHS: | Unknown |
Meter Display Type | - |
---|---|
Network Speeds | - |
Network Functionality | - |
Product Range | Fluke CableIQ Tester |
SVHC | No SVHC (15-Jun-2015) |
Features | Incl. CableIQ qualification tester remote adapter Reporter software CD IntelliTone 200 probe 6 remote office IDs RJ45 RJ11 75ohm coax patch cords USB cable "F" adapter user guides 2 cases batteries |
LAN Tester Type | Ethernet Network |
No. of Batteries | 4 |
Tone Generator | Yes |
Fluke Networks CableIQ Advanced IT Kit | Distrelec |
TESTER, LAN, LCD, 10/100/1000 | element14 |
Cableiq Advanced It Kit, 75 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a CIQ-KIT?
Additional datasheets, footprints and schematics for CIQ-KIT are listed on our Part Details page. You can also find images and similar parts to CIQ-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIQ-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIQ-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIQ-KIT fall under?
The CIQ-KIT is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to CIQ-KIT when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIQ-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CIQ-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIQ-KIT have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for CIQ-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIQ-KIT often in real-time on the comparison pages.
What if I can't find stock of CIQ-KIT?
You can fill out our help required form which you can use to request a quote for CIQ-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.