Status: | Unknown |
---|---|
Series: | Cliffcon Miniature ZC Series |
RoHS: | Unknown |
Connector Type A | Circular 4 Position Plug |
---|---|
Connector Type B | Circular 4 Position Plug |
Cable Length - Imperial | 4.9ft |
Cable Length - Metric | 1.5m |
Jacket Colour | - |
Product Range | Cliffcon Miniature ZC Series |
SVHC | No SVHC (15-Jan-2019) |
Circular Cable, 4Pos Plug-Plug, 1.5M | Newark Electronics |
CIRCULAR CABLE, 4POS PLUG-PLUG, 1.5M | element14 |
Where can I find additional details, specifications and documents for a CIH684214?
Additional datasheets, footprints and schematics for CIH684214 are listed on our Part Details page. You can also find images and similar parts to CIH684214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH684214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH684214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH684214 fall under?
The CIH684214 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH684214 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH684214 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH684214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH684214 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CIH684214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH684214 often in real-time on the comparison pages.
What if I can't find stock of CIH684214?
You can fill out our help required form which you can use to request a quote for CIH684214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.