Connector Type A | Mains Plug Schuko |
---|---|
Connector Type B | 4mm Banana Plug x 3 |
Cable Length - Metric | 1.5m |
Current Rating | - |
Voltage Rating | 220VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.92ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord, Schuko Mains Plug-3X4Mm Plug | Newark Electronics |
POWER CORD, SCHUKO MAINS PLUG-3X4MM PLUG | element14 |
Where can I find additional details, specifications and documents for a CIH29950?
Additional datasheets, footprints and schematics for CIH29950 are listed on our Part Details page. You can also find images and similar parts to CIH29950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH29950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH29950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH29950 fall under?
The CIH29950 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH29950 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH29950 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH29950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH29950 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CIH29950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH29950 often in real-time on the comparison pages.
What if I can't find stock of CIH29950?
You can fill out our help required form which you can use to request a quote for CIH29950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.