Status: | Unknown |
---|---|
Series: | CIH Series |
RoHS: | Unknown |
Prices starting from US$66.39
Connector Type A | 4mm Banana Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 98.43ft |
Cable Length - Metric | 30m |
Jacket Colour | Green |
Product Range | CIH Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Earth Bonding Leads |
Cliff Test Lead Extension Reel PVC 30m Green | Distrelec |
Ground/earth cable | Transfer Multisort Elektronik |
Earth Lead, 4Mm Banana Plug-Free End | Newark Electronics |
EARTH LEAD, 4MM BANANA PLUG, 30M | element14 |
Where can I find additional details, specifications and documents for a CIH299430?
Additional datasheets, footprints and schematics for CIH299430 are listed on our Part Details page. You can also find images and similar parts to CIH299430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH299430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH299430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH299430 fall under?
The CIH299430 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH299430 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH299430 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH299430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH299430 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CIH299430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH299430 often in real-time on the comparison pages.
What if I can't find stock of CIH299430?
You can fill out our help required form which you can use to request a quote for CIH299430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.