Connector Type A | Mains Plug UK |
---|---|
Connector Type B | 4mm Banana Plug x 3 |
Cable Length - Metric | 1.5m |
Current Rating | 13A |
Voltage Rating | 240VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.92ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord, Uk Mains Plug-3X4Mm Plug | Newark Electronics |
POWER CORD, UK MAINS PLUG-3X4MM PLUG | element14 |
Where can I find additional details, specifications and documents for a CIH29940?
Additional datasheets, footprints and schematics for CIH29940 are listed on our Part Details page. You can also find images and similar parts to CIH29940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH29940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH29940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH29940 fall under?
The CIH29940 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH29940 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH29940 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH29940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH29940 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CIH29940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH29940 often in real-time on the comparison pages.
What if I can't find stock of CIH29940?
You can fill out our help required form which you can use to request a quote for CIH29940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.