Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | 4mm Banana Plug x 3 |
Cable Length - Metric | 1.5m |
Current Rating | - |
Voltage Rating | 240VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.92ft |
SVHC | No SVHC (15-Jan-2019) |
POWER CORD, IEC 60320 C13-3X4MM PLUG | Farnell |
Power Cord, Iec 60320 C13-3X4Mm Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a CIH29925?
Additional datasheets, footprints and schematics for CIH29925 are listed on our Part Details page. You can also find images and similar parts to CIH29925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH29925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH29925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH29925 fall under?
The CIH29925 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH29925 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH29925 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH29925 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH29925 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CIH29925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH29925 often in real-time on the comparison pages.
What if I can't find stock of CIH29925?
You can fill out our help required form which you can use to request a quote for CIH29925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.