Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | 4mm Banana Plug x 3 |
Cable Length - Metric | 1.5m |
Current Rating | - |
Voltage Rating | 240VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.92ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord, Iec 60320 C13-3X4Mm Plug | Newark Electronics |
POWER CORD, IEC 60320 C13-3X4MM PLUG | element14 |
IEC on 3 x 4 mm plug ยท Packed in plastic bag | Conrad |
Where can I find additional details, specifications and documents for a CIH29920?
Additional datasheets, footprints and schematics for CIH29920 are listed on our Part Details page. You can also find images and similar parts to CIH29920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIH29920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIH29920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIH29920 fall under?
The CIH29920 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CIH29920 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIH29920 you can contact the distributor directly for product support, shipping queries etc.
Is the CIH29920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIH29920 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for CIH29920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIH29920 often in real-time on the comparison pages.
What if I can't find stock of CIH29920?
You can fill out our help required form which you can use to request a quote for CIH29920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.