Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | ULINKpro Debug and Trace Units |
Kit Contents | Adaptor Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Isolation Adapter |
Features | Provides digital isolation up to 1 000V High-speed Debug |
Adaptor Kit, Isolation Ulink Pro | Newark Electronics |
ADAPTOR KIT, ISOLATION ULINK PRO | element14 |
Where can I find additional details, specifications and documents for a CIA00-KT-00000?
Additional datasheets, footprints and schematics for CIA00-KT-00000 are listed on our Part Details page. You can also find images and similar parts to CIA00-KT-00000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIA00-KT-00000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIA00-KT-00000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIA00-KT-00000 fall under?
The CIA00-KT-00000 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CIA00-KT-00000 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIA00-KT-00000 you can contact the distributor directly for product support, shipping queries etc.
Is the CIA00-KT-00000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIA00-KT-00000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CIA00-KT-00000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIA00-KT-00000 often in real-time on the comparison pages.
What if I can't find stock of CIA00-KT-00000?
You can fill out our help required form which you can use to request a quote for CIA00-KT-00000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.