Status: | Unknown |
---|---|
Series: | CHSP Series |
RoHS: | Unknown |
Product Range | CHSP Series |
---|---|
Voltage Rating | 600V |
Output Current | 50A |
Peak Surge Current | 108kA |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CHSPT2ULTRA?
Additional datasheets, footprints and schematics for CHSPT2ULTRA are listed on our Part Details page. You can also find images and similar parts to CHSPT2ULTRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHSPT2ULTRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHSPT2ULTRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHSPT2ULTRA fall under?
The CHSPT2ULTRA is listed under Power & Line Protection > Surge Protectors > Data & Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to CHSPT2ULTRA when available in the Data & Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHSPT2ULTRA you can contact the distributor directly for product support, shipping queries etc.
Is the CHSPT2ULTRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHSPT2ULTRA have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CHSPT2ULTRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHSPT2ULTRA often in real-time on the comparison pages.
What if I can't find stock of CHSPT2ULTRA?
You can fill out our help required form which you can use to request a quote for CHSPT2ULTRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.