Status: | Unknown |
---|---|
Series: | CHP2 Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | CHP2 Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
MELF Resistor Case | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -65°C to +150°C |
Resistor Case Style | 3610 [9125 Metric] |
RESISTOR, 100K 2W 50PPM | Farnell |
Where can I find additional details, specifications and documents for a CHP2-50-100KFI?
Additional datasheets, footprints and schematics for CHP2-50-100KFI are listed on our Part Details page. You can also find images and similar parts to CHP2-50-100KFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP2-50-100KFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP2-50-100KFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP2-50-100KFI fall under?
The CHP2-50-100KFI is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CHP2-50-100KFI when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP2-50-100KFI you can contact the distributor directly for product support, shipping queries etc.
Is the CHP2-50-100KFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP2-50-100KFI have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for CHP2-50-100KFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP2-50-100KFI often in real-time on the comparison pages.
What if I can't find stock of CHP2-50-100KFI?
You can fill out our help required form which you can use to request a quote for CHP2-50-100KFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.