CHP1501R00FLF Resistors - Fixed Value by TT Electronics

RESISTOR METAL GLAZE POWER 1 OHM 1W 1%

Status: Unknown
Series: CHP Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.32


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$0.43
1,500
Buy Now
Logo for Chip One Stop Chip One Stop US$0.44
1,500
Buy Now
Logo for element14 element14 US$0.32
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1ohm
Product Range CHP Series
Voltage Rating 350V
Resistor Element Type Thick Film
Power Rating 1W
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

RESISTOR, METAL GLAZE POWER, 1 OHM, 1W, | element14
Resistor, Metal Glaze Power, 1 Ohm, 1W, 1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CHP1501R00FLF?

Additional datasheets, footprints and schematics for CHP1501R00FLF are listed on our Part Details page. You can also find images and similar parts to CHP1501R00FLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CHP1501R00FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP1501R00FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CHP1501R00FLF fall under?

The CHP1501R00FLF is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to CHP1501R00FLF when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CHP1501R00FLF you can contact the distributor directly for product support, shipping queries etc.

Is the CHP1501R00FLF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CHP1501R00FLF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CHP1501R00FLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CHP1501R00FLF often in real-time on the comparison pages.

What if I can't find stock of CHP1501R00FLF?

You can fill out our help required form which you can use to request a quote for CHP1501R00FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay