Status: | Unknown |
---|---|
Series: | CHP1 Series |
RoHS: | Unknown |
Resistance | 1Mohm |
---|---|
Product Range | CHP1 Series |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 2.01mm |
External Length / Height | 6.38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Case Style | 2512 [6432 Metric] |
Resistor Mounting | Surface Mount Device |
RESISTOR, 1M0 1W 50PPM | element14 |
Where can I find additional details, specifications and documents for a CHP1-50-1M0FI?
Additional datasheets, footprints and schematics for CHP1-50-1M0FI are listed on our Part Details page. You can also find images and similar parts to CHP1-50-1M0FI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP1-50-1M0FI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP1-50-1M0FI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP1-50-1M0FI fall under?
The CHP1-50-1M0FI is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CHP1-50-1M0FI when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP1-50-1M0FI you can contact the distributor directly for product support, shipping queries etc.
Is the CHP1-50-1M0FI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP1-50-1M0FI have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CHP1-50-1M0FI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP1-50-1M0FI often in real-time on the comparison pages.
What if I can't find stock of CHP1-50-1M0FI?
You can fill out our help required form which you can use to request a quote for CHP1-50-1M0FI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.