Status: | Unknown |
---|---|
Series: | CHP Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHP Series |
Where can I find additional details, specifications and documents for a CHP-081A.?
Additional datasheets, footprints and schematics for CHP-081A. are listed on our Part Details page. You can also find images and similar parts to CHP-081A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP-081A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP-081A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP-081A. fall under?
The CHP-081A. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CHP-081A. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP-081A. you can contact the distributor directly for product support, shipping queries etc.
Is the CHP-081A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP-081A. have stock available?
Authorised distributors including Chip One Stop, RS, Farnell Contract, Newark Electronics and Avnet America have stock available or on a lead time for CHP-081A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP-081A. often in real-time on the comparison pages.
What if I can't find stock of CHP-081A.?
You can fill out our help required form which you can use to request a quote for CHP-081A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.