Status: | Unknown |
---|---|
Series: | CHP Series |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHP Series |
Where can I find additional details, specifications and documents for a CHP-021A.?
Additional datasheets, footprints and schematics for CHP-021A. are listed on our Part Details page. You can also find images and similar parts to CHP-021A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP-021A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP-021A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP-021A. fall under?
The CHP-021A. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CHP-021A. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP-021A. you can contact the distributor directly for product support, shipping queries etc.
Is the CHP-021A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP-021A. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CHP-021A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP-021A. often in real-time on the comparison pages.
What if I can't find stock of CHP-021A.?
You can fill out our help required form which you can use to request a quote for CHP-021A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.