Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MX320Fxxxx |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX |
Kit Contents | Board IDE and Software available as free download |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Arduino Compatible Open-source Software/Hardware |
320, CHIPKIT UNO32, DEV BOARD | element14 |
Chipkit, Uno32, 320F128, Development Board | Newark Electronics |
Where can I find additional details, specifications and documents for a CHIPKIT UNO32?
Additional datasheets, footprints and schematics for CHIPKIT UNO32 are listed on our Part Details page. You can also find images and similar parts to CHIPKIT UNO32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHIPKIT UNO32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHIPKIT UNO32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHIPKIT UNO32 fall under?
The CHIPKIT UNO32 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHIPKIT UNO32 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHIPKIT UNO32 you can contact the distributor directly for product support, shipping queries etc.
Is the CHIPKIT UNO32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHIPKIT UNO32 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CHIPKIT UNO32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHIPKIT UNO32 often in real-time on the comparison pages.
What if I can't find stock of CHIPKIT UNO32?
You can fill out our help required form which you can use to request a quote for CHIPKIT UNO32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.