Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Uno32 & Max32 ChipKIT Microcontroller |
Kit Contents | ChipKIT Basic I/O Shield Expansion Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 1x Stepper/2x DC/4x Servo Motor Channels I/O & ChipKIT Shield Connectors Expansion for Uno32/uC32 |
Board, Chipkit Motor Shield | Newark Electronics |
Where can I find additional details, specifications and documents for a CHIPKIT MOTOR SHIELD?
Additional datasheets, footprints and schematics for CHIPKIT MOTOR SHIELD are listed on our Part Details page. You can also find images and similar parts to CHIPKIT MOTOR SHIELD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHIPKIT MOTOR SHIELD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHIPKIT MOTOR SHIELD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHIPKIT MOTOR SHIELD fall under?
The CHIPKIT MOTOR SHIELD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CHIPKIT MOTOR SHIELD when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHIPKIT MOTOR SHIELD you can contact the distributor directly for product support, shipping queries etc.
Is the CHIPKIT MOTOR SHIELD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHIPKIT MOTOR SHIELD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CHIPKIT MOTOR SHIELD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHIPKIT MOTOR SHIELD often in real-time on the comparison pages.
What if I can't find stock of CHIPKIT MOTOR SHIELD?
You can fill out our help required form which you can use to request a quote for CHIPKIT MOTOR SHIELD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.