Temperature Measuring Range | -50°C to +150°C |
---|---|
External Height | 58mm |
External Width | 106mm |
External Depth | 19mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | 0.3°C |
Battery Lifetime | 3000h |
Battery Size Code | LR44 |
Resolution | 0.1°C |
Weight | 50g |
Thermometer, Stick Type | Newark Electronics |
THERMOMETER, STICK TYPE | element14 |
Where can I find additional details, specifications and documents for a CHECKTEMP?
Additional datasheets, footprints and schematics for CHECKTEMP are listed on our Part Details page. You can also find images and similar parts to CHECKTEMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHECKTEMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHECKTEMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHECKTEMP fall under?
The CHECKTEMP is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermometers.
Can I view similar or alternative parts?
You can view similar parts to CHECKTEMP when available in the Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHECKTEMP you can contact the distributor directly for product support, shipping queries etc.
Is the CHECKTEMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHECKTEMP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CHECKTEMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHECKTEMP often in real-time on the comparison pages.
What if I can't find stock of CHECKTEMP?
You can fill out our help required form which you can use to request a quote for CHECKTEMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.