Status: | Unknown |
---|---|
Series: | CH xxK Scale |
RoHS: | Compliant |
Prices starting from US$80.35
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 50kg |
Resolution (g) | 50g |
Product Range | CH xxK Scale |
SVHC | No SVHC (12-Jan-2017) |
Percentage Accuracy + | 0.5% |
RoHS Compliant | Yes |
Hanging Weigh ScalesW/Hook, 50kg | RS |
Hanging Scale, Balance - Scale Type,hanging Scale, Load Weight Max,50Kg, Resolution G,50G, Product Range,ch Xxk Scale, Svhc,no Svhc 12-Jan-2017, Percentage Accuracy +,0.5% Rohs Compliant: Yes |Kern CH 50K50 | Newark Electronics |
Kern CH 50K50 Digital Hanging Scales 50kg Max Load 50g Resolution | Rapid Electronics |
Where can I find additional details, specifications and documents for a CH 50K50?
Additional datasheets, footprints and schematics for CH 50K50 are listed on our Part Details page. You can also find images and similar parts to CH 50K50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH 50K50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH 50K50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH 50K50 fall under?
The CH 50K50 is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to CH 50K50 when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH 50K50 you can contact the distributor directly for product support, shipping queries etc.
Is the CH 50K50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CH 50K50 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CH 50K50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH 50K50 often in real-time on the comparison pages.
What if I can't find stock of CH 50K50?
You can fill out our help required form which you can use to request a quote for CH 50K50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.