Status: | Unknown |
---|---|
Series: | CH xxK Scale |
RoHS: | Compliant |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 50kg |
Resolution (g) | 100g |
Product Range | CH xxK Scale |
SVHC | No SVHC (12-Jan-2017) |
Percentage Accuracy + | 0.5% |
RoHS Compliant | Yes |
Hanging Weigh Scales W/Hook, 50kg | RS |
Hanging Scale | Newark Electronics |
Kern CH 50K100 Hanging Scales 100g 50kg | Rapid Electronics |
Where can I find additional details, specifications and documents for a CH 50K100?
Additional datasheets, footprints and schematics for CH 50K100 are listed on our Part Details page. You can also find images and similar parts to CH 50K100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH 50K100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH 50K100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH 50K100 fall under?
The CH 50K100 is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to CH 50K100 when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH 50K100 you can contact the distributor directly for product support, shipping queries etc.
Is the CH 50K100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CH 50K100 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for CH 50K100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH 50K100 often in real-time on the comparison pages.
What if I can't find stock of CH 50K100?
You can fill out our help required form which you can use to request a quote for CH 50K100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.