CGS212T350W5L Capacitors by Cornell Dubilier Electronics

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 350V, +50%,-10%, SCREW

Status: Unknown
Series: CGS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 2100µF
Voltage Rating 350V
Product Range CGS Series
Capacitance Tolerance +50%, -10%
Capacitor Terminals Screw
Lifetime @ Temperature 3000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 2100Uf, 350V, +50%,-10%, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGS212T350W5L?

Additional datasheets, footprints and schematics for CGS212T350W5L are listed on our Part Details page. You can also find images and similar parts to CGS212T350W5L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGS212T350W5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGS212T350W5L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGS212T350W5L fall under?

The CGS212T350W5L is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CGS212T350W5L when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGS212T350W5L you can contact the distributor directly for product support, shipping queries etc.

Is the CGS212T350W5L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CGS212T350W5L have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CGS212T350W5L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGS212T350W5L often in real-time on the comparison pages.

What if I can't find stock of CGS212T350W5L?

You can fill out our help required form which you can use to request a quote for CGS212T350W5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.