CGP-1 Part Information

Details for CGP-1 by Pro Power

Cable Leads & Connectors>Cable>Cable Accessories

Part Downloads

Part Specifications

Grommet Type Solid Edging
Cable Diameter Min -
Cable Diameter Max -
Grommet Material PE (Polyethylene)
Mounting Hole Dia -
Panel Thickness Max 0.9mm
Grommet Colour Natural
Height 3.2mm
RoHS Compliant

Alternative Part Descriptions

  • GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Height:3.2mmRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGP-1?

Additional datasheets, footprints and schematics for CGP-1 are listed in our Part Details tab. You can also find the CGP-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGP-1 in the Pricing & Inventory tab next to part details. You can view CGP-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGP-1 fall under?

The CGP-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to CGP-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGP-1 you can contact the distributor directly for product support, shipping queries etc.

Is the CGP-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CGP-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CGP-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGP-1 often in real-time on the comparison pages.

What if I can't find stock of CGP-1?

You can fill out our help required form which you can use to request a quote for CGP-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CGP-1

Loading...
Loading Results for CGP-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us