Status: | Unknown |
---|---|
Series: | CGJ Series |
RoHS: | Compliant |
Capacitance | 330pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CGJ Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CGJ4C2C0G2A331JT000N | Farnell |
Mlcc,0805,c0G,100V,330Pf,0.6Mm/Tape And Reel Rohs Compliant: Yes |Tdk CGJ4C2C0G2A331J060AA | Newark Electronics |
Where can I find additional details, specifications and documents for a CGJ4C2C0G2A331J060AA.?
Additional datasheets, footprints and schematics for CGJ4C2C0G2A331J060AA. are listed on our Part Details page. You can also find images and similar parts to CGJ4C2C0G2A331J060AA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGJ4C2C0G2A331J060AA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGJ4C2C0G2A331J060AA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGJ4C2C0G2A331J060AA. fall under?
The CGJ4C2C0G2A331J060AA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGJ4C2C0G2A331J060AA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGJ4C2C0G2A331J060AA. you can contact the distributor directly for product support, shipping queries etc.
Is the CGJ4C2C0G2A331J060AA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGJ4C2C0G2A331J060AA. have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CGJ4C2C0G2A331J060AA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGJ4C2C0G2A331J060AA. often in real-time on the comparison pages.
What if I can't find stock of CGJ4C2C0G2A331J060AA.?
You can fill out our help required form which you can use to request a quote for CGJ4C2C0G2A331J060AA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.