Status: | Unknown |
---|---|
Series: | CGJ Series |
RoHS: | Compliant |
Capacitance | 33000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CGJ Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Mlcc,0402,x7R,25V,33Nf,0.5Mm/Tape And Reel Rohs Compliant: Yes |Tdk CGJ2B2X7R1E333K050BA | Newark Electronics |
Where can I find additional details, specifications and documents for a CGJ2B2X7R1E333K050BA.?
Additional datasheets, footprints and schematics for CGJ2B2X7R1E333K050BA. are listed on our Part Details page. You can also find images and similar parts to CGJ2B2X7R1E333K050BA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGJ2B2X7R1E333K050BA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGJ2B2X7R1E333K050BA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGJ2B2X7R1E333K050BA. fall under?
The CGJ2B2X7R1E333K050BA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGJ2B2X7R1E333K050BA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGJ2B2X7R1E333K050BA. you can contact the distributor directly for product support, shipping queries etc.
Is the CGJ2B2X7R1E333K050BA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGJ2B2X7R1E333K050BA. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CGJ2B2X7R1E333K050BA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGJ2B2X7R1E333K050BA. often in real-time on the comparison pages.
What if I can't find stock of CGJ2B2X7R1E333K050BA.?
You can fill out our help required form which you can use to request a quote for CGJ2B2X7R1E333K050BA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.