Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | Si826BCD IXDN609SI |
Kit Application Type | Power Management |
Application Sub Type | MOSFET Gate Driver |
Kit Contents | Evaluation Board Si826BCD/IXDN609SI |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Gate Driver Board for Gen3 SiC MOSFETs | RS |
Evaluation Board, Mosfet Gate Driver | Newark Electronics |
EVALUATION BOARD, MOSFET GATE DRIVER | element14 |
GATE DRIVER EVALUATION PRODUCT | Richardson RFPD |
Where can I find additional details, specifications and documents for a CGD15SG00D2?
Additional datasheets, footprints and schematics for CGD15SG00D2 are listed on our Part Details page. You can also find images and similar parts to CGD15SG00D2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGD15SG00D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGD15SG00D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGD15SG00D2 fall under?
The CGD15SG00D2 is listed under Wolfspeed Parts.
Can I view similar or alternative parts?
You can view similar parts to CGD15SG00D2 when available in the Wolfspeed Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGD15SG00D2 you can contact the distributor directly for product support, shipping queries etc.
Is the CGD15SG00D2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGD15SG00D2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for CGD15SG00D2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGD15SG00D2 often in real-time on the comparison pages.
What if I can't find stock of CGD15SG00D2?
You can fill out our help required form which you can use to request a quote for CGD15SG00D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.