CGA6P3X7S1H106K250AE Capacitors by TDK

CAP 10µF 50V 10% X7S 1210

Status: Unknown
Series: CGA Soft Term Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
178,294
in stock
Buy Now
Logo for element14
element14
from US$0.48
169,472
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.49
169,472
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.46
81,000
in stock
Buy Now
Logo for RS
RS
from US$0.84
11,490
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.50
1,170
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.04
286
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
9,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.51
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7S
Product Range CGA Soft Term Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 10Uf, 50V, Mlcc, 1210 | Newark Electronics
CAP, 10µF, 50V, 10%, X7S, 1210 | element14
10UF 50V 10% 1210 | TTI Europe
Capacitor Auto CGA 1210 50V 10uF X7S | RS
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 10 uF, 50 V, � 10%, X7S, 1210 [3225 Metric] | Avnet Abacus
KC 10µF 1210 10% 50V X7S ASTAG | Rutronik
CGA Series 1210 10 uF 50 V ▒10% Tolerance X7S Multilayer Ceramic Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGA6P3X7S1H106K250AE?

Additional datasheets, footprints and schematics for CGA6P3X7S1H106K250AE are listed on our Part Details page. You can also find images and similar parts to CGA6P3X7S1H106K250AE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGA6P3X7S1H106K250AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA6P3X7S1H106K250AE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGA6P3X7S1H106K250AE fall under?

The CGA6P3X7S1H106K250AE is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CGA6P3X7S1H106K250AE when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGA6P3X7S1H106K250AE you can contact the distributor directly for product support, shipping queries etc.

Is the CGA6P3X7S1H106K250AE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CGA6P3X7S1H106K250AE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for CGA6P3X7S1H106K250AE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGA6P3X7S1H106K250AE often in real-time on the comparison pages.

What if I can't find stock of CGA6P3X7S1H106K250AE?

You can fill out our help required form which you can use to request a quote for CGA6P3X7S1H106K250AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay