Status: | Unknown |
---|---|
Series: | CGA Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.69
|
11,445
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.43
|
371,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.56
|
190,227
in stock
|
Buy Now |
![]() |
element14
from US$0.44
|
186,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.45
|
178,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.36
|
2,603
in stock
|
Buy Now |
![]() |
TME
from US$0.47
|
1,004
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.34
|
12
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
248,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.43
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.62
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.35
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.46
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7S |
Product Range | CGA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4.7UF 100V 10% 1210 | TTI Americas |
Cap, 4.7Uf, 100V, Mlcc, 1210 | Newark Electronics |
CAP, 4.7µF, 100V, 10%, X7S, 1210, REEL | element14 |
Capacitor Auto CGA 1210 100V 4.7uF X7S | RS |
Capacitor: ceramic | TME |
SMD Multilayer Ceramic Capacitor, 4.7 ?F, 100 V, 1210 [3225 Metric], ? 10%, X7S | Avnet America |
SMD Multilayer Ceramic Capacitor, 4.7 �F, 100 V, 1210 [3225 Metric], � 10%, X7S | Avnet Abacus |
KC 4,7µF 1210 10% 100V X7S AECQ | Rutronik |
CGA Series 1210 4.7 uF 100 V ±10% Tolerance X7S SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 100V 10% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a CGA6M3X7S2A475K200AB?
Additional datasheets, footprints and schematics for CGA6M3X7S2A475K200AB are listed on our Part Details page. You can also find images and similar parts to CGA6M3X7S2A475K200AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA6M3X7S2A475K200AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA6M3X7S2A475K200AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA6M3X7S2A475K200AB fall under?
The CGA6M3X7S2A475K200AB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGA6M3X7S2A475K200AB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA6M3X7S2A475K200AB you can contact the distributor directly for product support, shipping queries etc.
Is the CGA6M3X7S2A475K200AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGA6M3X7S2A475K200AB have stock available?
Authorised distributors including TTI Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CGA6M3X7S2A475K200AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA6M3X7S2A475K200AB often in real-time on the comparison pages.
What if I can't find stock of CGA6M3X7S2A475K200AB?
You can fill out our help required form which you can use to request a quote for CGA6M3X7S2A475K200AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.