Status: | Unknown |
---|---|
Series: | CGA Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | CGA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Capacitance:10Μf | Newark Electronics |
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 10 uF, 6.3 V, � 20%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CGA4J1X7R0J106M125AC.?
Additional datasheets, footprints and schematics for CGA4J1X7R0J106M125AC. are listed on our Part Details page. You can also find images and similar parts to CGA4J1X7R0J106M125AC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA4J1X7R0J106M125AC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA4J1X7R0J106M125AC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA4J1X7R0J106M125AC. fall under?
The CGA4J1X7R0J106M125AC. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGA4J1X7R0J106M125AC. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA4J1X7R0J106M125AC. you can contact the distributor directly for product support, shipping queries etc.
Is the CGA4J1X7R0J106M125AC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGA4J1X7R0J106M125AC. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CGA4J1X7R0J106M125AC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA4J1X7R0J106M125AC. often in real-time on the comparison pages.
What if I can't find stock of CGA4J1X7R0J106M125AC.?
You can fill out our help required form which you can use to request a quote for CGA4J1X7R0J106M125AC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.