Status: | Unknown |
---|---|
Series: | CGA Series |
RoHS: | Compliant |
Capacitance | 27pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CGA Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Ceramic 27pF 100V C0G 5% SMD 0603 125°C Punched Paper T/R | Avnet America |
Mlcc,0603,c0G,100V,27Pf,0.8Mm/Tape And Reel Rohs Compliant: Yes |Tdk CGA3E2C0G2A270J080AA | Newark Electronics |
Where can I find additional details, specifications and documents for a CGA3E2C0G2A270J080AA.?
Additional datasheets, footprints and schematics for CGA3E2C0G2A270J080AA. are listed on our Part Details page. You can also find images and similar parts to CGA3E2C0G2A270J080AA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA3E2C0G2A270J080AA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA3E2C0G2A270J080AA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA3E2C0G2A270J080AA. fall under?
The CGA3E2C0G2A270J080AA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGA3E2C0G2A270J080AA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA3E2C0G2A270J080AA. you can contact the distributor directly for product support, shipping queries etc.
Is the CGA3E2C0G2A270J080AA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGA3E2C0G2A270J080AA. have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for CGA3E2C0G2A270J080AA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA3E2C0G2A270J080AA. often in real-time on the comparison pages.
What if I can't find stock of CGA3E2C0G2A270J080AA.?
You can fill out our help required form which you can use to request a quote for CGA3E2C0G2A270J080AA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.