Status: | Unknown |
---|---|
Series: | CGA Series |
RoHS: | Compliant |
Prices starting from US$0.0040
Capacitance | 1000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CGA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Mlcc,0201,x7R,16V,1Nf,0.3Mm/Tape And Reel Rohs Compliant: Yes |Tdk CGA1A2X7R1C102K030BA | Newark Electronics |
CGA Series 0201 1 nF 16 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
CGA1A2X7R1C102KT0YNN | element14 |
1000PF 16V 10% 0201 | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 16 V, � 10%, X7R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CGA1A2X7R1C102K030BA.?
Additional datasheets, footprints and schematics for CGA1A2X7R1C102K030BA. are listed on our Part Details page. You can also find images and similar parts to CGA1A2X7R1C102K030BA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA1A2X7R1C102K030BA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA1A2X7R1C102K030BA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA1A2X7R1C102K030BA. fall under?
The CGA1A2X7R1C102K030BA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGA1A2X7R1C102K030BA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA1A2X7R1C102K030BA. you can contact the distributor directly for product support, shipping queries etc.
Is the CGA1A2X7R1C102K030BA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGA1A2X7R1C102K030BA. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for CGA1A2X7R1C102K030BA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA1A2X7R1C102K030BA. often in real-time on the comparison pages.
What if I can't find stock of CGA1A2X7R1C102K030BA.?
You can fill out our help required form which you can use to request a quote for CGA1A2X7R1C102K030BA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.