Status: | Unknown |
---|---|
Series: | CGA04 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | CGA04 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Low Capacitance ESD Protection |
Esd Protection Device, 30 V, 12 V, 0402, 2 Rohs Compliant: Yes |Bourns CGA0402MLC-12G | Newark Electronics |
ESD SUPPRESSOR, 0402, 12V, 0.2PF | element14 |
ESD Suppressor TVS ±15kV 2-Pin 0402 T/R | Avnet America |
12 V AEC-Q200 30 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a CGA0402MLC-12G?
Additional datasheets, footprints and schematics for CGA0402MLC-12G are listed on our Part Details page. You can also find images and similar parts to CGA0402MLC-12G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA0402MLC-12G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA0402MLC-12G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA0402MLC-12G fall under?
The CGA0402MLC-12G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CGA0402MLC-12G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA0402MLC-12G you can contact the distributor directly for product support, shipping queries etc.
Is the CGA0402MLC-12G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGA0402MLC-12G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CGA0402MLC-12G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA0402MLC-12G often in real-time on the comparison pages.
What if I can't find stock of CGA0402MLC-12G?
You can fill out our help required form which you can use to request a quote for CGA0402MLC-12G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.