Status: | Unknown |
---|---|
Series: | CG Series |
RoHS: | Unknown |
Product Range | CG Series |
---|---|
DC Breakover Voltage | 90V |
GDT Case Style | - |
Impulse Discharge Current | 4kA |
Impulse Sparkover Voltage | 600V |
CG/CG2 Series 108 V 20 kA Axial Through Hole Two Electrode Gas Discharge Tube | Future Electronics |
2 Pole GDT 95V 10KA CG | RS |
Gas Discharge Tube, 2 Pole, 90V | Newark Electronics |
CG Series 108V 4kA Axial 2 Electrode Arrester Gas Discharge Tube (GDT) | Littelfuse CG90LTR | RS Americas |
GAS DISCHARGE TUBE, 2 POLE, 90V | Farnell |
Where can I find additional details, specifications and documents for a CG90LTR?
Additional datasheets, footprints and schematics for CG90LTR are listed on our Part Details page. You can also find images and similar parts to CG90LTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG90LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG90LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG90LTR fall under?
The CG90LTR is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to CG90LTR when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG90LTR you can contact the distributor directly for product support, shipping queries etc.
Is the CG90LTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG90LTR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CG90LTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG90LTR often in real-time on the comparison pages.
What if I can't find stock of CG90LTR?
You can fill out our help required form which you can use to request a quote for CG90LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.