Status: | Unknown |
---|---|
Series: | CapGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 35V |
---|---|
Voltage Rating V DC | 45V |
Product Range | CapGuard Series |
Clamping Voltage Vc Max | 90V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 0.6J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Transient Volt, Rad | Newark Electronics |
VARISTOR, TRANSIENT VOLT, RAD | element14 |
Where can I find additional details, specifications and documents for a CG21AS45K474MR?
Additional datasheets, footprints and schematics for CG21AS45K474MR are listed on our Part Details page. You can also find images and similar parts to CG21AS45K474MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG21AS45K474MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG21AS45K474MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG21AS45K474MR fall under?
The CG21AS45K474MR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CG21AS45K474MR when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG21AS45K474MR you can contact the distributor directly for product support, shipping queries etc.
Is the CG21AS45K474MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG21AS45K474MR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CG21AS45K474MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG21AS45K474MR often in real-time on the comparison pages.
What if I can't find stock of CG21AS45K474MR?
You can fill out our help required form which you can use to request a quote for CG21AS45K474MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.