Status: | Unknown |
---|---|
Series: | CapGuard Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonVoltage Rating VAC | 18V |
---|---|
Voltage Rating V DC | 26V |
Product Range | CapGuard Series |
Clamping Voltage Vc Max | 54V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 0.7J |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CG21AS26F105MR?
Additional datasheets, footprints and schematics for CG21AS26F105MR are listed on our Part Details page. You can also find images and similar parts to CG21AS26F105MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG21AS26F105MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG21AS26F105MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG21AS26F105MR fall under?
The CG21AS26F105MR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CG21AS26F105MR when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG21AS26F105MR you can contact the distributor directly for product support, shipping queries etc.
Is the CG21AS26F105MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG21AS26F105MR have stock available?
There is no stock from authorised distributors for CG21AS26F105MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG21AS26F105MR often in real-time on the comparison pages.
What if I can't find stock of CG21AS26F105MR?
You can fill out our help required form which you can use to request a quote for CG21AS26F105MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.