Status: | Unknown |
---|---|
Series: | CG060 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,031
in stock
|
Buy Now | |
element14
from US$0.13
|
4,031
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,031
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | CG060 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Clamping Voltage | 25V |
Leakage Current | 5nA |
Response Time | 1ns |
Suppressor Type | ESD Protector |
Voltage Rating | 12V |
Esd Suppressor, 0603, 12V, 0.05Pf | Newark Electronics |
ESD SUPPRESSOR, 0603, 12V, 0.05PF | element14 |
SUPPRESSOR ESD 12V 0603 SMD | RS |
ESD Suppressor ±15KV 2-Pin Case 0603 T/R | Avnet America |
MLU Series Multilayer Varistor 0.05pF, Clamping 25V 0603 Case | Bourns CG0603MLU-12E | RS Americas |
ESD Suppressor �15KV 2-Pin Case 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0603MLU-12E?
Additional datasheets, footprints and schematics for CG0603MLU-12E are listed on our Part Details page. You can also find images and similar parts to CG0603MLU-12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLU-12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLU-12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLU-12E fall under?
The CG0603MLU-12E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLU-12E when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLU-12E you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLU-12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0603MLU-12E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CG0603MLU-12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLU-12E often in real-time on the comparison pages.
What if I can't find stock of CG0603MLU-12E?
You can fill out our help required form which you can use to request a quote for CG0603MLU-12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.