Status: | Unknown |
---|---|
Series: | CG060 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | CG060 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Clamping Voltage | 150V |
Leakage Current | 50nA |
Response Time | 1ns |
Suppressor Type | ESD Protector |
Voltage Rating | 12V |
CHIP GUARD | RS |
Esd Suppressor, 0603, 12V, 0.5Pf | Newark Electronics |
ESD SUPPRESSOR, 0603, 12V, 0.5PF | element14 |
ESD Suppressor ±25KV 2-Pin Case 0603 T/R | Avnet America |
12 VDC 25 V-CLMP | TTI Europe |
ESD Suppressor �25KV 2-Pin Case 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0603MLC-12LE?
Additional datasheets, footprints and schematics for CG0603MLC-12LE are listed on our Part Details page. You can also find images and similar parts to CG0603MLC-12LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLC-12LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLC-12LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLC-12LE fall under?
The CG0603MLC-12LE is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLC-12LE when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLC-12LE you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLC-12LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0603MLC-12LE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CG0603MLC-12LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLC-12LE often in real-time on the comparison pages.
What if I can't find stock of CG0603MLC-12LE?
You can fill out our help required form which you can use to request a quote for CG0603MLC-12LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.