CFV206 32.000KAZF-UB Crystals & Oscillators by Citizen Finedevice

CRYSTAL 32KHZ CYL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.33


Distributor Starting From Stock
Logo for element14 element14 US$0.34
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 32kHz
Crystal Case Cylinder Radial 6.2mm x 2mm Dia
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 30ppm
Product Range -
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Crystal Mounting Type Through Hole
Frequency 32kHz
No. of Pins 2Pins
Operating Temperature Range -20°C to +70°C
Output Frequency 32kHz

Alternative Descriptions

CRYSTAL, 32KHZ, CYL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFV206 32.000KAZF-UB?

Additional datasheets, footprints and schematics for CFV206 32.000KAZF-UB are listed on our Part Details page. You can also find images and similar parts to CFV206 32.000KAZF-UB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFV206 32.000KAZF-UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFV206 32.000KAZF-UB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFV206 32.000KAZF-UB fall under?

The CFV206 32.000KAZF-UB is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CFV206 32.000KAZF-UB when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFV206 32.000KAZF-UB you can contact the distributor directly for product support, shipping queries etc.

Is the CFV206 32.000KAZF-UB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFV206 32.000KAZF-UB have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CFV206 32.000KAZF-UB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFV206 32.000KAZF-UB often in real-time on the comparison pages.

What if I can't find stock of CFV206 32.000KAZF-UB?

You can fill out our help required form which you can use to request a quote for CFV206 32.000KAZF-UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay