Status: | Unknown |
---|---|
Series: | CFV206 Series |
RoHS: | Unknown |
Frequency Nom | 100kHz |
---|---|
Crystal Case | Cylinder Radial 6.2mm x 2mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | CFV206 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | Through Hole |
Frequency | 100kHz |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Output Frequency | 100kHz |
CRYSTAL, 100KHZ, CYL | element14 |
Where can I find additional details, specifications and documents for a CFV206 100.000KAZF-UB?
Additional datasheets, footprints and schematics for CFV206 100.000KAZF-UB are listed on our Part Details page. You can also find images and similar parts to CFV206 100.000KAZF-UB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFV206 100.000KAZF-UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFV206 100.000KAZF-UB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFV206 100.000KAZF-UB fall under?
The CFV206 100.000KAZF-UB is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CFV206 100.000KAZF-UB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFV206 100.000KAZF-UB you can contact the distributor directly for product support, shipping queries etc.
Is the CFV206 100.000KAZF-UB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFV206 100.000KAZF-UB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CFV206 100.000KAZF-UB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFV206 100.000KAZF-UB often in real-time on the comparison pages.
What if I can't find stock of CFV206 100.000KAZF-UB?
You can fill out our help required form which you can use to request a quote for CFV206 100.000KAZF-UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.