Status: | Unknown |
---|---|
Series: | CFTF Series |
RoHS: | Compliant |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 100ohm |
Product Range | CFTF Series |
RoHS Compliant | Yes |
Rtd Sensor, Thin Film Din Platinum, 100R | Newark Electronics |
EXTRUDER THIN FILM RTD PROBES WITH COMPRESSION FITTINGS | Avnet America |
EXTRUDER RTD W/COMPRESSION FIT | Omega Engineering CFTF-000-RTD-2-60-1 | RS Americas |
30AC7776 | element14 |
RESISTANCE TEMPERATURE DETECTOR, 100 OHM | Farnell |
Where can I find additional details, specifications and documents for a CFTF-000-RTD-2-60-1?
Additional datasheets, footprints and schematics for CFTF-000-RTD-2-60-1 are listed on our Part Details page. You can also find images and similar parts to CFTF-000-RTD-2-60-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFTF-000-RTD-2-60-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFTF-000-RTD-2-60-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFTF-000-RTD-2-60-1 fall under?
The CFTF-000-RTD-2-60-1 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to CFTF-000-RTD-2-60-1 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFTF-000-RTD-2-60-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CFTF-000-RTD-2-60-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFTF-000-RTD-2-60-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CFTF-000-RTD-2-60-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFTF-000-RTD-2-60-1 often in real-time on the comparison pages.
What if I can't find stock of CFTF-000-RTD-2-60-1?
You can fill out our help required form which you can use to request a quote for CFTF-000-RTD-2-60-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.